EN
  • EN
  • DE

MAX1666XEEP

Part No MAX1666XEEP
Manufacturer Maxim Integrated
Description Advanced Lithium-Ion Battery-Pack Protector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212324-MAX1666XEEP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1666XEEP CAD Model

Description

Maxim Integrated's MAX1666XEEP - Power Management Solution

The MAX1666XEEP is a sophisticated power management integrated circuit (IC) from Maxim Integrated, designed to cater to the demanding needs of modern electronic applications. This versatile chip is engineered to provide a high level of performance, efficiency, and reliability for a variety of systems, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • High Efficiency: The MAX1666XEEP is built to maximize power efficiency, which is critical in portable and battery-operated devices, where prolonging battery life is essential.
  • Advanced Regulation: It offers precise voltage regulation, ensuring stable power delivery to sensitive components, which is crucial for maintaining the performance and longevity of the system.
  • Flexible Power Supply Options: This IC supports a wide range of input voltages, accommodating various power sources and making it a versatile choice for different applications.
  • Integrated Protection Features: The MAX1666XEEP includes built-in protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising on functionality or performance.

Applications

The MAX1666XEEP is suitable for an extensive array of applications, including but not limited to:

  • Portable and handheld devices
  • Consumer electronics
  • Medical equipment
  • Industrial control systems
  • Telecommunication infrastructure

Design Support

Maxim Integrated provides comprehensive design support for the MAX1666XEEP, including detailed datasheets, application notes, and design tools. This support helps engineers to streamline the development process, from initial design to final production, ensuring a smooth integration of the IC into their projects.

In conclusion, the MAX1666XEEP from Maxim Integrated stands out as a high-performance power management solution that combines efficiency, precision, and versatility. Its advanced features and broad application support make it an excellent choice for designers seeking to enhance the power management capabilities of their next-generation electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess