EN
  • EN
  • DE

MAX166BEWP

Part No MAX166BEWP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number MAX166
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212327-MAX166BEWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX166BEWP CAD Model

Description

Maxim Integrated MAX166BEWP Overview

The MAX166BEWP is a high-performance, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC is part of Maxim Integrated's renowned data conversion product line, which is known for its reliability and ease of use. The MAX166BEWP features a 5V single-supply operation, making it suitable for many microprocessor-controlled systems where power efficiency is crucial.

Key Features

  • High-Speed Conversion: The MAX166BEWP offers a fast conversion time, enabling real-time data processing in demanding applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC consumes minimal power, thereby extending the life of portable and battery-operated devices.
  • Wide Dynamic Range: With its 8-bit resolution, the MAX166BEWP can accurately convert analog signals into a wide range of digital values, ensuring precise data capture.
  • Track/Hold Function: The integrated track/hold function allows the ADC to capture and digitize rapidly changing analog signals, maintaining the integrity of the data.
  • Digital Interface: It features an easy-to-interface digital output that is compatible with most microprocessors and digital systems.

Applications

The MAX166BEWP is versatile in its applications, making it an ideal choice for industries such as:

  • Telecommunications
  • Medical instrumentation
  • Process control systems
  • Data acquisition systems
  • Battery-powered devices
  • Automotive systems

Package and Quality

The MAX166BEWP is available in a 20-pin wide-body SO package, which is suitable for surface mount technology (SMT) and occupies minimal space on a PCB. Maxim Integrated's commitment to quality ensures that each ADC undergoes rigorous testing and quality control measures, providing designers with a reliable component for their electronic systems.

In summary, the MAX166BEWP ADC from Maxim Integrated offers a blend of speed, precision, and power efficiency, making it an excellent choice for a multitude of applications that require accurate analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess