EN
  • EN
  • DE

MAX16813AP/V+

Part No MAX16813AP/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701793-MAX16813AP/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16813AP/V+ CAD Model

Description

Maxim Integrated's MAX16813AP/V+ High-Efficiency LED Driver

The MAX16813AP/V+ by Maxim Integrated is a high-performance LED driver that offers a versatile and efficient solution for driving high-brightness LEDs. It is specifically designed to meet the demanding requirements of automotive, industrial, and general lighting applications. The driver integrates a high-side current-sense amplifier, a PWM dimming MOSFET, and a high-voltage regulator, making it a compact and robust choice for a variety of LED driving scenarios.

This LED driver operates from a wide input voltage range of 5.5V to 65V, which ensures its compatibility with a broad spectrum of power supplies, accommodating fluctuations and transients typical in automotive environments. The MAX16813AP/V+ is capable of delivering up to 100mA of output current, which can be adjusted through an external current-sense resistor, providing precise control over the LED brightness and ensuring consistent light output.

The device features a 5000:1 analog dimming capability, which allows for smooth and deep dimming, essential for applications where varying light intensity is required. Additionally, it supports PWM dimming with a high dimming ratio, offering flexibility in controlling the brightness with minimal color shift, which is critical for high-quality lighting systems.

Safety is a key aspect of the MAX16813AP/V+'s design. It includes thermal shutdown protection, open LED detection, and short-circuit protection, which safeguard the driver and the LEDs from potential damage due to abnormal operating conditions. This makes the MAX16813AP/V+ a reliable choice for systems where long-term reliability is paramount.

The driver comes in a thermally efficient, 20-pin TSSOP-EP package, which aids in heat dissipation and allows for operation at high ambient temperatures without compromising performance. This is particularly beneficial in enclosed or compact spaces where thermal management is a concern.

In summary, Maxim Integrated's MAX16813AP/V+ is a versatile, efficient, and reliable LED driver that provides advanced features and protection mechanisms. It is an excellent choice for designers looking to create sophisticated LED lighting systems that require precise control, high efficiency, and robust protection features.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess