EN
  • EN
  • DE

MAX16814AGP/VY

Part No MAX16814AGP/VY
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701796-MAX16814AGP/VY
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814AGP/VY CAD Model

Description

Maxim Integrated MAX16814AGP/VY High-Efficiency LED Driver

The MAX16814AGP/VY from Maxim Integrated is a versatile and high-performance LED driver designed to cater to a wide range of applications requiring efficient and reliable control of high-brightness LEDs. This integrated circuit is specifically engineered to provide a high level of precision and flexibility, making it an ideal solution for automotive, industrial, and architectural lighting systems.

With an input voltage range of 5.5V to 40V, the MAX16814AGP/VY can accommodate various power supplies and configurations, ensuring compatibility with different system designs. The device is capable of driving up to four strings of LEDs, with each channel providing up to 150mA of current. This makes it suitable for managing multiple LED arrays with consistent brightness and uniformity.

One of the standout features of the MAX16814AGP/VY is its integrated current-mode switching controller, which enables it to achieve high efficiency and precise LED current regulation. The switching frequency is adjustable from 200kHz to 1MHz, allowing designers to optimize the driver for specific applications and to minimize electromagnetic interference (EMI).

The driver also includes a wide range of protection features to ensure the longevity and reliability of the LED system. These include open-LED detection, short-circuit protection, and thermal shutdown. The open-LED detection feature is particularly important as it prevents the driver from overheating and damaging the LEDs in the event of an open circuit condition.

For dimming control, the MAX16814AGP/VY supports both analog and PWM dimming methods, providing designers with the flexibility to implement the desired dimming behavior. The device's built-in spread spectrum frequency modulation also helps to reduce EMI, further enhancing system performance and compliance with regulatory standards.

In conclusion, the Maxim Integrated MAX16814AGP/VY LED driver is a robust and efficient solution for powering high-brightness LEDs in a variety of lighting applications. Its combination of high efficiency, flexible control options, and comprehensive protection features make it a smart choice for designers seeking to create advanced, reliable lighting systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.6264 $105.2528
3+ $43.1808 $129.5424
5+ $41.8318 $209.1590
6+ $40.4816 $242.8896
8+ $39.1326 $313.0608
10+ $35.0843 $350.8430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess