Maxim Integrated MAX16814ATP High-Efficiency LED Driver
The Maxim Integrated MAX16814ATP is a high-performance LED driver designed to deliver precision and efficiency for advanced lighting solutions. This integrated circuit is specifically engineered to meet the demands of automotive, display backlighting, and general high-power LED applications. It offers a versatile platform for driving high-brightness LEDs with a constant current, ensuring uniform brightness and maximizing the lifespan of the LEDs.
Key Features
- Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supply conditions and ensuring consistent operation.
- Integrated MOSFET: The MAX16814ATP includes an integrated high-side n-channel MOSFET, which simplifies the design and reduces external component count.
- PWM Dimming Capability: With its pulse-width modulation (PWM) dimming feature, the driver allows precise control over the LED brightness, enhancing the user experience and power management.
- Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, contributing to the safety and reliability of the overall system.
- Programmable Switching Frequency: The switching frequency can be programmed to optimize the performance of the LED driver for specific applications.
Applications
- Automotive Exterior and Interior Lighting
- LED Backlighting for LCD Displays
- General High-Power LED Lighting
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.75V to 40V |
| Output Current |
Up to 150mA |
| Switching Frequency |
100kHz to 1MHz (programmable) |
| Operating Temperature |
-40°C to +125°C |
| Package |
20-Pin TQFN-EP |
The MAX16814ATP is a robust and adaptable solution for driving high-brightness LEDs with high efficiency and precision. Its comprehensive feature set and ease of use make it an excellent choice for a wide range of LED lighting applications.