EN
  • EN
  • DE

MAX16814UUP

Part No MAX16814UUP
Manufacturer Maxim Integrated
Description Integrated, 4-Channel, High-Brightness LED Driver with High-Voltage DC-DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212341-MAX16814UUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16814UUP CAD Model

Description

Maxim Integrated MAX16814UUP High-Efficiency LED Driver

The MAX16814UUP from Maxim Integrated is a versatile and high-performance LED driver designed to deliver precision and efficiency for a wide range of lighting applications. This integrated circuit is engineered to power high-brightness LEDs and is particularly well-suited for automotive, industrial, and general lighting applications where reliability and energy efficiency are paramount.

The MAX16814UUP operates from a 5.5V to 40V input voltage range, making it suitable for a variety of power supplies and capable of withstanding automotive load-dump events. It supports full-scale LED string currents up to 150mA with ±3% accuracy, ensuring consistent brightness and color uniformity across LED arrays. The device integrates a high-side current-sense amplifier, which simplifies the design and reduces external component count.

One of the standout features of the MAX16814UUP is its pulse-width modulation (PWM) dimming capability, which allows for a wide dimming range at a high dimming frequency, enabling flicker-free operation and precise control over the light output. The dimming is also logarithmic, which provides a more natural response in line with the human eye's perception of brightness changes.

The MAX16814UUP also includes a comprehensive suite of protection features to ensure long-term reliability. These include open LED detection, short-circuit protection, thermal shutdown, and undervoltage lockout. These features help to safeguard the LED driver and the LEDs themselves from a variety of electrical and thermal stress conditions, thus extending the lifespan of the lighting system.

Available in a compact 20-pin TSSOP package, the MAX16814UUP is designed for easy integration into space-constrained applications. Its small footprint, combined with its high level of integration, makes it an ideal choice for designers looking to create compact, efficient, and robust lighting solutions.

In summary, the Maxim Integrated MAX16814UUP LED driver is a high-quality, feature-rich solution that offers excellent performance and protection for advanced lighting systems. Its versatility and efficiency make it a top choice for designers who demand the best in LED driving technology.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess