EN
  • EN
  • DE

MAX16826ATJ+

Part No MAX16826ATJ+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 5V/9V/12V/15V/18V Automotive 32-Pin TQFN EP / IC LED DRIVER CTRLR DIM 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage Supply MIN 4.75V
Voltage Supply MAX 24V
Frequency 100kHz ~ 1MHz
Dimming PWM
Applications Automotive, Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785466-MAX16826ATJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16826
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16826ATJ+ CAD Model

Description

Maxim Integrated MAX16826ATJ+ LED Driver Overview

The MAX16826ATJ+ is a highly integrated LED driver from Maxim Integrated, designed to provide a robust and efficient solution for automotive and industrial lighting applications. This versatile driver IC is capable of controlling multiple high-brightness LEDs with precision and reliability, making it an ideal choice for applications requiring consistent and high-quality light output.

Key Features

  • Wide Input Voltage Range: The device operates from a 5.5V to 40V input voltage range, accommodating a variety of power supplies and ensuring compatibility with automotive battery voltages.
  • Integrated Four-Channel LED Driver: It features a four-channel LED driver, which allows for independent control of each channel, providing flexibility in creating complex lighting patterns and effects.
  • High Output Current Accuracy: The MAX16826ATJ+ ensures high accuracy in LED current regulation, which translates to consistent brightness and color uniformity across different LEDs.
  • Thermal Management: With integrated thermal protection, the device prevents overheating and ensures long-term reliability of the LED system.
  • Dimming Capability: It supports both PWM and analog dimming, offering precise control over the brightness levels of the connected LEDs.
  • Protection Features: The driver includes a range of protection features such as open LED detection, short-circuit protection, and under-voltage lockout, safeguarding the LEDs and the driver from various electrical abnormalities.

Applications

The MAX16826ATJ+ is well-suited for a variety of lighting applications, particularly in the automotive sector, including:

  • Headlights and tail lights
  • Interior cabin lights
  • Dashboard and instrument panel lighting

It's also applicable in industrial settings where reliable and high-quality LED lighting is essential.

Package and Quality

The MAX16826ATJ+ comes in a compact 32-pin TQFN package, optimized for space-constrained applications. Its design meets the stringent quality standards required for automotive applications, ensuring performance and durability in harsh environments.

By integrating the MAX16826ATJ+ into your LED lighting system, you can expect a high-performance, energy-efficient solution that is both durable and versatile, catering to a wide range of lighting design requirements.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6594 $58.6376
9+ $12.0282 $108.2538
13+ $11.6523 $151.4799
18+ $11.2764 $202.9752
23+ $10.9006 $250.7138
31+ $9.7729 $302.9599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess