EN
  • EN
  • DE

MAX16834ATP+T

Part No MAX16834ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.75V
Maximum Supply Voltage 28V
Output Voltage 27V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Win Source Part Number 108882-MAX16834ATP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16834ATP+T CAD Model

Description

Maxim Integrated MAX16834ATP+T High-Power LED Driver

The MAX16834ATP+T from Maxim Integrated is a high-performance, high-efficiency, high-brightness LED driver that is designed to meet the stringent requirements of general lighting, automotive, industrial, and architectural lighting systems. This versatile driver IC is equipped with a wide input voltage range and integrated features that make it an ideal solution for driving high-power LEDs in a variety of applications.

With an input voltage range of 4.75V to 28V, the MAX16834ATP+T supports a broad array of power sources, making it suitable for both portable and fixed lighting installations. The device can operate in either boost, buck-boost, or SEPIC (Single-Ended Primary-Inductor Converter) modes, providing flexibility in designing lighting solutions that require constant current control for series or parallel LED configurations.

One of the key features of the MAX16834ATP+T is its integrated PWM dimming controller, which allows for precise brightness control while maintaining color uniformity. The high-frequency PWM capability ensures flicker-free operation, which is essential for applications such as automotive headlamps and backlighting systems. Additionally, the device's programmable switching frequency (up to 1MHz) allows designers to optimize the size of external components, thereby reducing the overall footprint and cost of the lighting solution.

The MAX16834ATP+T also incorporates several protection features to ensure the longevity and reliability of the LED driver. These include thermal shutdown, overvoltage protection, and open or short-circuit LED protection. Such safeguards help to prevent damage to the device and the LEDs it drives, which is critical in maintaining the performance and safety standards required in high-power lighting applications.

Offered in a thermally enhanced, 20-pin TQFN package, the MAX16834ATP+T is designed for efficient heat dissipation, which is crucial for maintaining performance in high-power applications. Its compact form factor also makes it suitable for space-constrained applications without sacrificing power or efficiency.

In conclusion, the MAX16834ATP+T LED driver from Maxim Integrated is a robust and versatile solution that meets the needs of an extensive range of high-brightness LED applications. Its combination of flexibility, efficiency, and integrated protection features make it an ideal choice for designers looking to create advanced, reliable lighting systems.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1087 $52.4348
10+ $10.7559 $107.5590
15+ $10.4198 $156.2970
20+ $10.0836 $201.6720
26+ $9.7475 $253.4350
35+ $8.7392 $305.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 506 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess