EN
  • EN
  • DE

MAX16838AP/V+T

Part No MAX16838AP/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701858-MAX16838AP/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16838AP/V+T CAD Model

Description

Maxim Integrated MAX16838AP/V+T High-Brightness LED Driver

The Maxim Integrated MAX16838AP/V+T is a cutting-edge LED driver designed to provide a highly efficient solution for driving high-brightness LEDs. This versatile device is perfect for automotive, industrial, and architectural lighting applications, where reliable and consistent performance is crucial. The MAX16838AP/V+T is engineered to deliver precise current control, extended LED life, and reduced power consumption, making it a top choice for designers looking to enhance their lighting systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 40V input voltage range, accommodating a variety of power supplies and ensuring stable operation under fluctuating voltage conditions.
  • Integrated MOSFET: With an integrated high-side n-channel MOSFET, the MAX16838AP/V+T simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • PWM Dimming Capability: The LED driver supports PWM dimming, offering precise brightness control and enabling dynamic lighting effects, which are essential for applications like automotive rear and marker lights.
  • Thermal Protection: To ensure safety and reliability, the device includes thermal shutdown protection, which guards against overheating and potential damage to the LED driver and connected LEDs.

Benefits

  • Energy Efficiency: The MAX16838AP/V+T's high efficiency reduces energy consumption and heat dissipation, leading to cooler operation and potentially longer system life.
  • Flexibility: Its adjustable current control allows for fine-tuning of LED brightness, providing flexibility to adapt to different lighting requirements.
  • Compact Design: The integration of several functions into a single chip enables a more compact design, which is particularly beneficial for space-constrained applications.

Applications

  • Automotive exterior and interior lighting
  • Industrial and commercial lighting systems
  • Architectural lighting
  • LED backlighting

The Maxim Integrated MAX16838AP/V+T LED driver is an exemplary choice for developers seeking a robust, adaptable, and efficient solution for their high-brightness LED applications. Its combination of integrated features and protective mechanisms ensures that it can meet the demands of even the most challenging lighting designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess