EN
  • EN
  • DE

MAX1684EEE

Part No MAX1684EEE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG BUCK ADJ/3.3V 1A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 14V
Output Current 1A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 088093-MAX1684EEE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1684EEE CAD Model

Description

Maxim Integrated's MAX1684EEE High-Efficiency, Low-IQ, Step-Down DC-DC Converters

The MAX1684EEE from Maxim Integrated is a highly efficient, compact, step-down DC-DC converter that is designed to deliver robust performance for a wide variety of applications. This advanced power management integrated circuit (IC) is ideal for portable devices where extended battery life is crucial, as well as for other systems requiring efficient voltage conversion.

The MAX1684EEE operates from a 2.5V to 11V input voltage range, making it versatile for various power sources. It can provide an adjustable output voltage from 1.25V to V<sub>IN, which allows for a high degree of flexibility in designing power supply circuits. This feature is particularly useful for adapting to the needs of different loads and optimizing power efficiency.

One of the standout features of the MAX1684EEE is its high efficiency, which can reach up to 96%. This is achieved through the use of an internal synchronous rectifier, which reduces power loss compared to traditional diode-based designs. The high efficiency of this converter helps in reducing heat generation and conserving energy, which is essential for battery-powered devices.

The low quiescent current (I<sub>Q) of only 110µA (typical) under no-load conditions further enhances the battery life of portable devices. When the load decreases, the MAX1684EEE automatically transitions to a low-power mode, reducing I<sub>Q to save energy. For applications that require a shutdown mode, the device includes a shutdown feature that reduces the supply current to a mere 0.1µA (typical), minimizing power consumption when the device is not in active use.

Available in a 16-pin QSOP package, the MAX1684EEE is designed to occupy a minimal footprint on the PCB, which is a critical consideration in space-constrained applications. Its package is also lead(Pb)-free and RoHS compliant, in line with environmental standards and regulations.

Overall, the MAX1684EEE from Maxim Integrated is a reliable and efficient solution for designers looking to optimize power management in their electronic systems, with a particular emphasis on applications that demand high efficiency, low standby power, and flexible power supply design.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess