EN
  • EN
  • DE

MAX1687EUE+

Part No MAX1687EUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 730MA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 1.25V
Maximum Output Voltage 6V
Current - Output 730mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MAX1687
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812894-MAX1687EUE+
Ultra Librarian 3D Model Ultra Librarian MAX1687EUE+ CAD Model

Description

Maxim Integrated's MAX1687EUE+: High-Efficiency, USB/AC Adapter, Step-Up DC-DC Converters

The MAX1687EUE+ from Maxim Integrated is a sophisticated and highly efficient step-up DC-DC converter specifically designed to meet the power requirements of USB-powered devices and systems that are also supplemented by AC adapters. This converter is a vital component for applications requiring a regulated power supply from a low-voltage source.

One of the key features of the MAX1687EUE+ is its ability to automatically transition between USB and AC adapter power sources without interruption. This seamless switching capability ensures that the device maintains a consistent output voltage regardless of the input power source, making it an ideal solution for portable electronics that need to operate in various environments.

The device operates with an input voltage range from 0.7V to 5.5V, making it versatile for various low-voltage applications. It is capable of delivering a fixed output voltage of 5V or an adjustable output voltage from 2V to 5.5V, which can be set using external resistors. This flexibility allows designers to use the MAX1687EUE+ in a broad range of products.

Efficiency is a standout aspect of the MAX1687EUE+, with its ability to reach up to 96% efficiency through its internal 2A, 0.18Ω switch. Additionally, it incorporates a low quiescent current, further enhancing its energy-saving capabilities, which is particularly important for battery-operated devices.

The MAX1687EUE+ also includes a variety of protective features to ensure the safety and longevity of the end product. These features include thermal overload protection, which prevents the device from overheating, and a soft-start function that minimizes inrush current during startup. Furthermore, the converter has a logic-controlled shutdown mode, which reduces the supply current to a mere 1µA, thereby conserving battery life when the device is not in use.

Available in a 16-pin TSSOP package, the MAX1687EUE+ is designed to occupy minimal space on a PCB, making it suitable for compact and portable applications such as PDAs, cell phones, digital cameras, and other USB-enabled devices that require efficient power management.

With its combination of high efficiency, flexible power source compatibility, and protective features, the MAX1687EUE+ is a reliable and versatile choice for designers looking to enhance the performance and user experience of their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6096 $59.9248
31+ $3.7826 $117.2606
48+ $3.6637 $175.8576
66+ $3.5459 $234.0294
85+ $3.4280 $291.3800
113+ $3.0735 $347.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess