EN
  • EN
  • DE

MAX16904SAUE33/V+T

Part No MAX16904SAUE33/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 28V Synchronous Step Down Single-Out 3.3V 0.6A Automotive 16-Pin TSSOP EP T/R / IC REG BUCK 3.3V 0.6A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 28V
Output Voltage 3.3V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785475-MAX16904SAUE33/V+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16904
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16904SAUE33/V+T CAD Model

Description

Maxim Integrated's MAX16904SAUE33/V+T: High-Efficiency, Automotive Step-Down Converter

Maxim Integrated's MAX16904SAUE33/V+T is a high-performance, automotive-grade step-down converter designed to provide a reliable power solution for applications requiring high efficiency and compact size. This advanced power IC is specifically engineered to meet the stringent requirements of automotive environments, making it an ideal choice for powering automotive microcontrollers, sensors, and infotainment systems.

The MAX16904SAUE33/V+T operates over a wide input voltage range from 3.5V to 28V, which accommodates a variety of automotive battery voltages, including cold-crank and load-dump scenarios. Its output is factory preset to 3.3V, which is a common voltage for powering electronics in vehicles. The device is capable of delivering up to 1A of continuous current, ensuring reliable operation even under heavy load conditions.

One of the key features of this step-down converter is its high efficiency, which can exceed 90% under certain conditions. This efficiency minimizes power loss and heat generation, thereby reducing the thermal challenges in enclosed automotive environments. Furthermore, the MAX16904SAUE33/V+T includes a fixed 2.1MHz switching frequency, which allows for the use of small external components, thus reducing the overall solution size and making it suitable for space-constrained applications.

The device is also equipped with a range of protection features to enhance system reliability. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the downstream circuitry from electrical stress and thermal issues. Additionally, the MAX16904SAUE33/V+T is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components.

Available in a compact, 16-pin TSSOP package with an exposed pad, the MAX16904SAUE33/V+T is designed for ease of integration into automotive systems. Its robust design and comprehensive feature set make it a versatile power solution for a wide range of automotive applications.

With Maxim Integrated's commitment to quality and performance, the MAX16904SAUE33/V+T step-down converter stands out as a dependable and efficient choice for automotive power design engineers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess