EN
  • EN
  • DE

MAQ5300-3.3YML-TRVAO

Part No MAQ5300-3.3YML-TRVAO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-VDFN Exposed Pad, 6-MLF®
Case / Package 6-DFN (2x2)
Family Name MAQ5300
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880966-MAQ5300-3.3YML-TRVAO
Ultra Librarian 3D Model Ultra Librarian MAQ5300-3.3YML-TRVAO CAD Model

Description

The MAQ5300-3.3YML-TRVAO is a high-performance, low-dropout linear regulator offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically designed to deliver a stable and reliable 3.3V output voltage, making it an ideal choice for sensitive electronic applications requiring consistent power supply.

Key Features

  • Output Voltage: Precisely regulated 3.3V output to power various electronic components.
  • High Accuracy: Offers excellent load and line regulation, ensuring minimal deviation in output voltage under varying conditions.
  • Low Dropout: Features a low dropout voltage, enhancing efficiency by allowing operation closer to the input voltage.
  • Current Capability: Capable of delivering up to 300mA of continuous output current, suitable for a wide array of applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Overcurrent Protection: Built-in current limit function helps safeguard the device and the load from excessive currents.
  • Package: Available in a compact, surface-mount package that is ideal for space-constrained applications.

Applications

The MAQ5300-3.3YML-TRVAO is versatile and can be used in a variety of applications including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Medical equipment

Quality and Reliability

Microchip Technology is known for their commitment to quality and the MAQ5300-3.3YML-TRVAO is no exception. It is built to meet high industry standards, ensuring dependable performance for critical applications. With Microchip's reputation for producing robust and reliable components, customers can trust this LDO regulator to perform consistently over time.

Ordering Information

The MAQ5300-3.3YML-TRVAO is available for order in tape and reel format, facilitating efficient assembly for high-volume production. For detailed ordering and product information, please refer to the official Microchip Technology datasheets or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,054 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess