EN
  • EN
  • DE

MAX16907RATE/V+

Part No MAX16907RATE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 36V Synchronous Step Down Single-Out 5V 3A Automotive 16-Pin TQFN EP / IC REG BUCK ADJ/5V 3A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 3A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 785477-MAX16907RATE/V+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16907
Introduction Date April 06, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX16907RATE/V+ CAD Model

Description

Maxim Integrated's MAX16907RATE/V+ Automotive Step-Down Converter

The MAX16907RATE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver exceptional efficiency and durability for vehicular power systems. This advanced component is engineered to meet the rigorous demands of the automotive industry, providing a reliable and efficient power conversion solution for a wide range of applications including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Featuring a wide input voltage range of 3.5V to 28V, the MAX16907RATE/V+ is capable of withstanding load dump events and is designed to continue operating under cold-crank conditions, ensuring uninterrupted performance through the diverse electrical environments encountered in automotive applications. The device's output voltage is programmable from 1V to 10V, allowing for a high degree of flexibility to meet the specific requirements of various electronic components within the vehicle.

One of the key attributes of the MAX16907RATE/V+ is its high efficiency, which not only conserves power but also minimizes the generation of unwanted heat, contributing to the longevity of both the converter and the system it powers. With a switching frequency of 2.1MHz, the device allows for the use of small external components, resulting in a compact power solution that is highly valued in the space-constrained environments typical of modern automotive designs.

The MAX16907RATE/V+ also features a host of protective functions to ensure the safety and reliability of the power supply system. These include overcurrent protection, overvoltage protection, and thermal shutdown. Additionally, the device is AEC-Q100 qualified, which is a testament to its robustness and suitability for automotive applications where reliability is of paramount importance.

Maxim Integrated's commitment to quality and performance is evident in the MAX16907RATE/V+, making it an excellent choice for designers and engineers looking to integrate a dependable step-down converter into their automotive projects. With its advanced features and proven durability, it stands as a key component in the development of safer, more efficient vehicles.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8470 $55.4100
70+ $1.5155 $106.0850
105+ $1.4681 $154.1505
145+ $1.4208 $206.0160
185+ $1.3734 $254.0790
245+ $1.2313 $301.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess