EN
  • EN
  • DE

MAX16907RAUE/V+

Part No MAX16907RAUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 1V (5V)
Maximum Output Voltage 10V
Output Current 3A
Switching Frequency 2.2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX16907
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 701888-MAX16907RAUE/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16907RAUE/V+ CAD Model

Description

Maxim Integrated MAX16907RAUE/V+ Automotive Step-Down Converter

The MAX16907RAUE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver a highly efficient power supply solution for the demanding environments found in automotive applications. This advanced integrated circuit (IC) is specifically engineered to provide a stable and reliable voltage conversion in systems that require precise power regulation, such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Featuring a wide input voltage range of 3.5V to 36V, the MAX16907RAUE/V+ is capable of withstanding the voltage fluctuations typical in automotive power systems, including load dump and cold-crank conditions. The device can output voltages as low as 1V with an output accuracy of ±2%, ensuring that sensitive electronic components receive a consistent power supply.

One of the key advantages of the MAX16907RAUE/V+ is its high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall reliability and lifespan of the electronic system. The converter operates at a fixed 2.1MHz switching frequency, which allows for the use of small external components, reducing the overall footprint and cost of the power supply design.

With its integrated high-side switch, the MAX16907RAUE/V+ provides an adjustable output current up to 1A, making it suitable for a wide range of applications. Additionally, the device includes a range of protection features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, further ensuring the stability and safety of the power supply under various operating conditions.

The MAX16907RAUE/V+ is available in a compact, thermally efficient 16-pin TSSOP-EP package, which is designed to meet the stringent quality standards of the automotive industry. The package's exposed pad enhances thermal performance and allows for better heat dissipation.

In summary, the MAX16907RAUE/V+ step-down converter is a robust and efficient solution for automotive power supply applications, offering high performance, a wide input voltage range, and a host of protection features to ensure reliable operation in the challenging automotive environment.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess