EN
  • EN
  • DE

MM3Z18VST1G

Part No MM3Z18VST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 200MW SOD323 / Zener Diode Single 18V 2% 45Ohm 300mW Automotive 2-Pin SOD-323 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 45 Ohm
Current - Reverse Leakage @ Vr 50nA @ 12.6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 023512-MM3Z18VST1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MM3Z18VS
Introduction Date August 20, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MM3Z18VST1G CAD Model

Description

Product Overview: MM3Z18VST1G from ON Semiconductor

The MM3Z18VST1G is a precision Zener diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This high-quality component is engineered to deliver stable and reliable voltage regulation, making it an essential part of various electronic circuits. The device offers a Zener voltage of 18V, which is ideal for applications that require a fixed voltage reference or voltage protection for sensitive circuits.

Key Features

  • Zener Voltage (VZ): 18V
  • Package: SOD-323, which is a small and compact surface-mount package
  • Power Dissipation: 300mW, ensuring adequate power handling capability for most low-power applications
  • Tolerance: Offered in standard 5% tolerance for voltage regulation precision
  • Operating Temperature Range: -55°C to +150°C, allowing for use in a wide range of environmental conditions
  • Configuration: Single, catering to applications that require individual voltage reference points

Applications

The MM3Z18VST1G Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM3Z18VST1G is no exception. The device is subjected to rigorous testing procedures to ensure it meets the highest standards of performance and reliability. Users can trust this Zener diode to provide consistent performance over its lifespan, making it a reliable choice for critical applications.

Environmental Compliance

The MM3Z18VST1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with environmentally friendly materials. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of sustainable products.

In summary, the MM3Z18VST1G from ON Semiconductor is a robust and reliable Zener diode that provides excellent voltage regulation capabilities for a wide range of electronic applications. Its compact form factor, combined with its high performance and adherence to environmental standards, make it an ideal choice for designers and engineers looking for a dependable voltage reference solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0732 $50.1420
1,460+ $0.0685 $100.0100
2,270+ $0.0662 $150.2740
3,250+ $0.0616 $200.2000
4,220+ $0.0593 $250.2460
5,265+ $0.0570 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess