EN
  • EN
  • DE

S9S08AW16AE0CFTR

Part No S9S08AW16AE0CFTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN / S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S08
Other Names 935309852528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263821-S9S08AW16AE0CFTR
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE0CFTR CAD Model

Description

NXP S9S08AW16AE0CFTR Microcontroller

The NXP S9S08AW16AE0CFTR is a high-performance microcontroller designed for a wide array of applications requiring robust operation, high integration, and low power consumption. This device is part of the S08 family, which is renowned for its user-friendly features and powerful capabilities, making it an ideal choice for automotive, industrial, and consumer markets.

At the heart of the S9S08AW16AE0CFTR lies an HCS08 central processing unit (CPU) with a 16-bit architecture that can run at a maximum speed of up to 40 MHz. This impressive processing power is complemented by 16KB of flash memory, allowing for substantial program storage, and 1KB of RAM for efficient data handling. The flash memory is particularly advantageous as it supports in-circuit programming, which simplifies the process of firmware updates and debugging.

The microcontroller boasts a rich set of peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), which enables precise analog signal measurement. It also features multiple communication interfaces such as a Serial Peripheral Interface (SPI), an Inter-Integrated Circuit (I2C) bus, and a Serial Communication Interface (SCI), providing versatile connectivity options for various external devices.

For enhanced system robustness, the S9S08AW16AE0CFTR is equipped with a watchdog timer to prevent system lock-ups and an integrated low-voltage detection module to safeguard against power supply fluctuations. Its temperature sensor ensures reliable operation over a wide temperature range, making it suitable for harsh environments.

Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, including stop and wait modes, which significantly reduce power consumption when the device is idle or operating under reduced processing requirements.

The S9S08AW16AE0CFTR is available in a 48-pin QFN package, offering a compact footprint for space-constrained applications. With its robust feature set, this NXP microcontroller is an excellent choice for engineers looking to develop sophisticated and reliable systems with stringent power and space requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess