EN
  • EN
  • DE

MAX16907SATE

Part No MAX16907SATE
Manufacturer Maxim Integrated
Description 36V, 2.2MHz Step-Down Converter with Low Operating Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212361-MAX16907SATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16907SATE CAD Model

Description

Maxim Integrated's MAX16907SATE Automotive Step-Down Converter

The MAX16907SATE from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to meet the rigorous demands of automotive applications. This advanced power management IC offers a compact, reliable solution for powering automotive microprocessors, sensors, and other electronic subsystems. With its wide input voltage range and robust protection features, the MAX16907SATE ensures consistent performance in the challenging electrical environments found in modern vehicles.

Key Features

  • Wide Input Voltage Range: The device operates over a 3.5V to 36V input voltage range, making it versatile for various automotive battery conditions, including cold crank and load dump scenarios.
  • High Efficiency: With up to 2.1MHz switching frequency, the MAX16907SATE enables the use of small external components, resulting in a compact footprint and reduced power losses for a highly efficient power conversion.
  • Adjustable Output: The output voltage is adjustable from 1V to 10V, allowing for flexible use across multiple applications that require different voltage levels.
  • Robust Protection Features: It includes overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the device and the system it powers against a range of fault conditions.
  • Automotive Qualifications: The MAX16907SATE is AEC-Q100 qualified, ensuring reliable operation in automotive environments subject to temperature extremes, mechanical vibrations, and other stresses.

Applications

The MAX16907SATE is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Navigation Systems
  • Body Control Modules

With its compact size, the MAX16907SATE is especially suitable for space-constrained automotive environments. Designers can benefit from the device's ease of integration, high efficiency, and robust protection features to create reliable and high-performing automotive systems. Maxim Integrated's commitment to quality and automotive standards ensures that the MAX16907SATE is a dependable choice for next-generation vehicle power solutions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4224 $61.9136
32+ $3.6287 $116.1184
50+ $3.5153 $175.7650
68+ $3.4019 $231.3292
88+ $3.2885 $289.3880
118+ $2.9483 $347.8994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess