EN
  • EN
  • DE

MAX16910CATA8/V+T

Part No MAX16910CATA8/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V to 11V3.3V5V 0.2A Automotive 8-Pin TDFN EP T/R / IC REG LDO 3.3V/5V/ADJ 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.5V (3.3V, 5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 30μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 5V, Adjustable
Voltage - Dropout (Typical) 0.28V @ 200mA
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 021202-MAX16910CATA8/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX16910
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16910CATA8/V+T CAD Model

Description

Maxim Integrated MAX16910CATA8/V+T LDO Voltage Regulator

The MAX16910CATA8/V+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a continuous output current of up to 200mA. This device is well-suited for automotive and battery-powered applications, where efficiency and reliability are of paramount importance. With its wide input voltage range of 3.5V to 24V, the MAX16910CATA8/V+T is versatile and can accommodate various power sources, making it an ideal choice for a broad range of electronic devices.

One of the key features of this regulator is its low quiescent current, which makes it an excellent choice for use in power-sensitive applications. The device ensures minimal power consumption when in operation, thus extending battery life in portable devices. The MAX16910CATA8/V+T also boasts a low dropout voltage, which allows it to maintain a stable output even when the input-to-output voltage differential is small, ensuring consistent performance across various load conditions.

The MAX16910CATA8/V+T is designed with built-in protection features that safeguard the device and the load from adverse conditions. These include overcurrent protection, thermal shutdown, and reverse battery protection. These safety features contribute to the reliability and longevity of the device, making it a dependable choice for critical applications.

With a fixed output voltage of 8V, the MAX16910CATA8/V+T provides a stable and precise voltage supply for your circuits. The device is offered in a compact, 8-pin TDFN-EP package, which is not only space-saving but also provides enhanced thermal performance due to its exposed pad design.

Whether you're designing automotive electronics, portable devices, or any application that requires a reliable and efficient power supply, the MAX16910CATA8/V+T LDO voltage regulator from Maxim Integrated is a solution that promises to deliver high performance with robust protection features.

To ensure compatibility and easy implementation in your designs, the MAX16910CATA8/V+T also supports an extended temperature range, making it suitable for use in harsh environments. Trust Maxim Integrated's expertise in power management to power your next project with confidence and efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8742 $56.2260
70+ $1.5378 $107.6460
105+ $1.4898 $156.4290
140+ $1.4417 $201.8380
180+ $1.3937 $250.8660
245+ $1.2495 $306.1275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess