EN
  • EN
  • DE

MAX16910CATA8

Part No MAX16910CATA8
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701902-MAX16910CATA8
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16910CATA8 CAD Model

Description

Maxim Integrated MAX16910CATA8 Voltage Regulator

The MAX16910CATA8 from Maxim Integrated is a high-performance, automotive-grade, low-dropout linear regulator designed to deliver a continuous 200mA output current. Engineered with precision and reliability in mind, this regulator is an ideal choice for powering sensitive microcontrollers and other electronic components in vehicular applications.

With an input voltage range of 3.5V to 24V, the MAX16910CATA8 is versatile and capable of operating in a wide array of automotive environments, including during cold crank and load dump scenarios. This makes it exceptionally suitable for the fluctuating electrical conditions commonly found in automotive power systems.

The device boasts an impressive low quiescent current, which is highly beneficial for applications that require minimal power consumption in standby mode. This characteristic ensures that battery life is conserved, making the MAX16910CATA8 an energy-efficient solution for modern vehicles.

The output voltage is factory preset to 5V, which is a common requirement for many electronic circuits. However, the MAX16910CATA8 also offers the flexibility of an adjustable output voltage version, which can be set from 1V to 5V using external resistors, thereby accommodating a wide range of design specifications.

Safety features of the MAX16910CATA8 include over-temperature protection and short-circuit protection, which safeguard the device and the application in adverse conditions. Moreover, the regulator is stable with ceramic capacitors, which are preferred in automotive applications for their robustness and reliability.

The device comes in a small, 8-pin TDFN package with an exposed pad to enhance thermal performance. This compact form factor allows for space-saving designs, which is crucial in automotive electronics where space is often at a premium.

In summary, the MAX16910CATA8 from Maxim Integrated is a top-tier choice for designers looking for a robust, efficient, and versatile voltage regulator for automotive applications. Its wide input voltage range, low quiescent current, and comprehensive protection features make it a reliable and energy-efficient solution that meets the stringent requirements of the automotive industry.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess