EN
  • EN
  • DE

MAX16918EGEE/V

Part No MAX16918EGEE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701913-MAX16918EGEE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16918EGEE/V CAD Model

Description

Maxim Integrated's MAX16918EGEE/V Automotive Power Management IC

The MAX16918EGEE/V from Maxim Integrated is a high-performance power management integrated circuit (PMIC) specifically designed to address the demanding needs of automotive applications. This robust IC offers a compact and efficient solution for power supply requirements in advanced automotive systems, including infotainment, navigation, and telematics modules.

Constructed with state-of-the-art technology, the MAX16918EGEE/V ensures reliable operation over a wide temperature range, making it suitable for the harsh environments encountered in automotive settings. Its design is optimized for low quiescent current and high efficiency, which is critical for reducing power consumption and extending the lifespan of automotive batteries.

Key Features

  • High Efficiency: The device is engineered for maximum power conversion efficiency, which is essential for minimizing heat generation and ensuring stable performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the fluctuations commonly seen in automotive power systems.
  • Thermal Protection: The PMIC includes over-temperature protection features that safeguard the device and the system it powers from potential damage due to excessive heat.
  • Robust Output Voltage Regulation: It provides precise output voltage regulation, which is crucial for the sensitive electronics found in modern vehicles.
  • Small Footprint: The compact package design allows for integration into space-constrained automotive applications without compromising performance.

Maxim Integrated's MAX16918EGEE/V is not just a testament to the company's commitment to quality and innovation, but also an essential component for automotive designers looking to enhance the reliability and efficiency of their power management systems. With its advanced features and proven performance, the MAX16918EGEE/V is a standout choice for powering the next generation of automotive electronics.

Applications

Due to its versatile design and superior specifications, the MAX16918EGEE/V is ideally suited for a variety of automotive applications, including but not limited to:

  • Automotive Infotainment Systems
  • Navigation Units
  • Telematics and Connectivity Modules
  • Advanced Driver Assistance Systems (ADAS)

Overall, the MAX16918EGEE/V provides designers with a reliable and efficient power management solution that meets the stringent requirements of the automotive industry.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to €7.3623
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to €5.5740
Maxim Integrated
Lowest to €5.2000
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to €0.4897
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €58.5512 €175.6537
4+ €56.6625 €226.6500
5+ €54.7738 €273.8689
6+ €49.1075 €294.6452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess