MAX8867EUK27 - Low-Dropout Linear Regulator
The MAX8867EUK27 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 2.7V output voltage. This compact and efficient power management solution is ideal for portable and space-constrained applications requiring a stable and reliable power supply.
Key Features:
- Output Voltage: Fixed 2.7V output with high accuracy.
- Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- High Output Current: Capable of supplying up to 150mA of output current, making it suitable for a wide range of applications.
- Low Quiescent Current: Features a low quiescent current, which helps in extending battery life in portable devices.
- Thermal Overload Protection: Integrated thermal overload protection safeguards the device against excessive temperature rise.
- Short-Circuit Protection: Built-in short-circuit protection enhances the reliability of the regulator and the safety of the connected load.
- Small Form Factor: Available in a small SOT-23 package, allowing for high-density PCB layouts.
Applications:
- Portable Devices
- Battery-Powered Equipment
- Handheld Instruments
- Wireless Communication Devices
- Consumer Electronics
The MAX8867EUK27 is a versatile component that combines high performance with robust protection features. Its low dropout voltage and low quiescent current make it an excellent choice for maintaining extended battery life in portable applications. The precision output voltage ensures a stable power supply for sensitive electronics, while the compact SOT-23 package allows designers to minimize the footprint of their power management solutions.
With its comprehensive protection features, including thermal overload and short-circuit protection, the MAX8867EUK27 from Maxim Integrated stands out as a reliable and efficient choice for designers looking to optimize their power management systems.