EN
  • EN
  • DE

MAX16922APE

Part No MAX16922APE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701922-MAX16922APE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16922APE CAD Model

Description

The MAX16922APE from Maxim Integrated is a highly efficient, dual, step-down DC-DC converter specifically designed to meet the rigorous demands of automotive applications. This advanced power management integrated circuit (PMIC) is ideal for powering the various microprocessors, sensors, and other electronic components found in modern vehicles.

The device operates over a wide input voltage range from 3.5V to 36V, making it suitable for use in environments with varying input voltages, such as those encountered in automotive power systems. The MAX16922APE is capable of withstanding load dump transients up to 42V, ensuring reliable performance under harsh conditions.

Featuring two independent channels, the converter provides two output voltages that are adjustable from 1V to 10V, with output current capabilities of up to 2A for Channel 1 and 1A for Channel 2. This flexibility allows the MAX16922APE to power a wide range of automotive subsystems with different voltage requirements.

The device boasts high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance. Its integrated compensation network simplifies the design process, reducing the number of external components required and saving valuable board space.

The MAX16922APE includes a host of protective features to ensure the safety and longevity of automotive electronics. These features include cycle-by-cycle current limit, overvoltage protection, thermal shutdown, and undervoltage lockout. The device also supports a low quiescent current mode, contributing to energy savings when the vehicle is in standby or idle states.

Housed in a compact 20-pin TSSOP-EP package, the MAX16922APE is designed for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures operation in the wide temperature extremes common in automotive environments.

In summary, the MAX16922APE from Maxim Integrated is a robust, dual-output, step-down converter that offers high efficiency, design flexibility, and advanced protection features, making it an excellent choice for powering automotive electronics.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess