EN
  • EN
  • DE

MAX16929CGUI/V+

Part No MAX16929CGUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Automotive PMIC 28-TSSOP-EP
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-TSSOP-EP
Family Name MAX16929
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881176-MAX16929CGUI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16929CGUI/V+ CAD Model

Description

The MAX16929CGUI/V+ is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, tailored specifically for automotive applications. This advanced PMIC is engineered to address the stringent requirements of automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that demand reliable and efficient power delivery.

Key Features

  • Wide Input Voltage Range: Designed to operate over a broad input voltage range to accommodate the fluctuating voltages in automotive environments.
  • Multiple Output Channels: Equipped with various output channels to power multiple devices, ensuring compatibility with a range of automotive electronic components.
  • High Efficiency: Utilizes advanced circuitry to maximize power efficiency, reducing heat generation and improving system reliability.
  • Thermal Management: Features integrated thermal protection to safeguard against overheating, a critical factor in the confined spaces of automotive applications.
  • Rugged Design: Built to withstand the harsh conditions typical of automotive environments, including vibration, temperature extremes, and transient voltages.
  • Automotive Qualification: Meets the rigorous standards for automotive qualification, ensuring robust performance and longevity in vehicular applications.

Applications

The MAX16929CGUI/V+ is an ideal solution for powering complex automotive systems. Its robust design and versatile features make it suitable for:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Telematics
  • Automotive Instrument Clusters
  • Body Control Modules

Product Specifications

The MAX16929CGUI/V+ comes in a compact, thermally enhanced package, offering a combination of high performance and space efficiency. Its specifications include:

  • Package Type: TQFN
  • Operating Temperature Range: -40°C to +105°C
  • Automotive Grade Product

With Maxim Integrated's commitment to quality and performance, the MAX16929CGUI/V+ stands out as a reliable power management solution for the automotive industry's most demanding electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5980 $51.9600
47+ $2.1317 $100.1899
73+ $2.0651 $150.7523
101+ $1.9985 $201.8485
130+ $1.9318 $251.1340
174+ $1.7320 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,106 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess