EN
  • EN
  • DE

SY100E104JY-TR

Part No SY100E104JY-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QUINT2IN 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Manufacturer Microchip Technology
Series 100E
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 100E104
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY100E104JY TR, SY100E104JY TR-ND, SY100E104JYTR, SY100E104JYTR-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898674-SY100E104JY-TR
Ultra Librarian 3D Model Ultra Librarian SY100E104JY-TR CAD Model

Description

The SY100E104JY-TR from Microchip Technology is a high-performance quint differential line receiver designed for applications requiring ultra-fast and accurate data transmission. This device is part of the SY100E series, which is known for its exceptional performance in demanding environments, making it an ideal choice for telecommunications, data processing, and aerospace industries.

Built with Microchip's advanced high-speed bipolar technology, the SY100E104JY-TR offers five differential line receivers with a typical propagation delay of only 1.2ns and a maximum of 1.5ns. This ensures rapid and precise data handling, which is critical for high-speed digital systems. The device operates from a 4.2V to 5.5V VCC supply, providing flexibility in various power supply scenarios.

The SY100E104JY-TR's differential inputs are compatible with differential PECL or LVPECL signals, giving it the capability to interface with a wide range of logic families. This versatility makes it a go-to component for designers looking to bridge different signaling environments without sacrificing performance.

Each receiver has an output that will default HIGH when the inputs are left open (pulled up internally). This fail-safe feature ensures that the device remains in a known state should the inputs become disconnected. Furthermore, the SY100E104JY-TR boasts a 75kΩ input pulldown resistors and 100kΩ output pull-up resistors, which contribute to its robust and reliable operation.

The SY100E104JY-TR is available in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology (SMT) and provides a space-saving solution on printed circuit boards (PCBs). The device also features an extended temperature range from -40°C to +85°C, ensuring stable performance in extreme conditions.

In summary, Microchip's SY100E104JY-TR is a quintessential component for systems that demand high-speed, reliable data transmission. Its compatibility with various logic levels, small footprint, and robust design make it a versatile and dependable choice for cutting-edge electronic applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess