EN
  • EN
  • DE

MAX16930ATLW/V+T

Part No MAX16930ATLW/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2MHZ, 36V, DUAL BUCK WITH PREBOO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 1MHz ~ 2.2MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX16930
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 724982-MAX16930ATLW/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16930ATLW/V+T CAD Model

Description

Maxim Integrated's MAX16930ATLW/V+T Automotive Step-Down Converter

The MAX16930ATLW/V+T from Maxim Integrated is a highly efficient, automotive-grade step-down converter designed for powering various automotive applications. The device is engineered to operate over a wide input voltage range, making it ideal for handling the fluctuations commonly found in automotive power systems. This versatile component is a perfect power solution for infotainment systems, advanced driver-assistance systems (ADAS), and other automotive subsystems that require a stable and reliable power supply.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 36V, accommodating the electrical environment of most vehicles, including cold-crank and load-dump conditions.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX16930ATLW/V+T ensures minimal power loss and is suitable for always-on applications.
  • Adjustable Output: The output voltage is adjustable and can be set to meet the specific needs of the application, providing flexibility in design.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of the component.
  • Compact Package: Housed in a small, leadless package, the MAX16930ATLW/V+T saves valuable board space in space-constrained automotive environments.

Applications

The MAX16930ATLW/V+T is suitable for a variety of automotive applications, including but not limited to:

  • Powering sensors and microcontrollers in ADAS.
  • Supplying power to infotainment and navigation systems.
  • Driving small motors and actuators within the vehicle.
  • Feeding power to automotive lighting systems.

Quality and Reliability

Maxim Integrated's commitment to quality and reliability is evident in the MAX16930ATLW/V+T, with its design and manufacturing processes tailored to meet the stringent requirements of the automotive industry. The device is AEC-Q100 qualified, ensuring it meets the automotive industry's standard for electronic components. This step-down converter is not only robust but also provides a dependable power solution that engineers can trust for their critical automotive designs.

With its combination of efficiency, flexibility, and compact design, the MAX16930ATLW/V+T is an excellent choice for automotive designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3192 $57.9800
61+ $1.9023 $116.0403
94+ $1.8434 $173.2796
130+ $1.7833 $231.8290
168+ $1.7244 $289.6992
225+ $1.5465 $347.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess