EN
  • EN
  • DE

MAX16933CATIR/VY+T

Part No MAX16933CATIR/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2.2MHZ, 36V, DUAL BUCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 200kHz ~ 1MHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN-EP (5x5)
Base Product Number MAX16933
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075018-MAX16933CATIR/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX16933CATIR/VY+T CAD Model

Description

Maxim Integrated's MAX16933CATIR/VY+T Automotive Step-Down Converter

The MAX16933CATIR/VY+T is a high-efficiency, synchronous step-down DC-DC converter specially designed by Maxim Integrated to meet the stringent power supply requirements of modern automotive applications. This robust component is capable of delivering up to 2.2A of continuous current, making it an ideal choice for powering automotive sensors, microcontrollers, and other electronic subsystems that require a stable and reliable power source.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 28V input voltage range, accommodating a variety of battery voltages and load conditions found in automotive environments.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX16933CATIR/VY+T offers excellent efficiency, which is crucial for minimizing heat generation and power loss in space-constrained automotive applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1V, allowing for flexibility in powering different loads with varying voltage requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, ensuring the safety and longevity of both the converter and the systems it powers.
  • Spread Spectrum Frequency Modulation: This feature helps to reduce EMI emissions, a critical aspect in automotive design to prevent interference with other electronic systems.
  • Automotive Qualified: The MAX16933CATIR/VY+T is fully qualified for automotive applications, complying with the AEC-Q100 standard for reliability and performance.

Applications

  • Automotive infotainment systems
  • Navigation and telematics
  • Automotive power supplies
  • Advanced driver-assistance systems (ADAS)

The MAX16933CATIR/VY+T is available in a compact, thermally enhanced TQFN package, making it suitable for space-constrained applications where footprint and thermal performance are critical. With its combination of efficiency, reliability, and flexibility, Maxim Integrated's MAX16933CATIR/VY+T step-down converter is an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess