EN
  • EN
  • DE

MAX16933CATIS/V+

Part No MAX16933CATIS/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK 3.3V/5V/ADJ 28TQFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5V ~ 42V
Frequency - Switching 200kHz ~ 1MHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX16933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX16933CATIS/V,MAX16933CATIS/V-ND
Standard Package 60
Win Source Part Number 1014543-MAX16933CATIS/V+
Ultra Librarian 3D Model Ultra Librarian MAX16933CATIS/V+ CAD Model

Description

Maxim Integrated MAX16933CATIS/V+ Automotive Step-Down Converter

The MAX16933CATIS/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver a continuous output current of up to 2.2A with excellent efficiency. This advanced DC-DC converter operates over a wide input voltage range of 3.5V to 28V, making it ideal for applications that experience wide variations in supply voltage, such as automotive environments.

This versatile converter features a fixed 2.1MHz switching frequency, which allows for the use of small external components, thus reducing the overall solution size. The high-frequency operation also enables a fast transient response, which is critical for maintaining stable voltage levels in dynamic load conditions.

The MAX16933CATIS/V+ integrates various protection features to ensure reliable operation under harsh conditions. These include overcurrent protection, overtemperature protection, and undervoltage lockout. The device also offers a spread-spectrum option for reduced EMI, which is particularly important in automotive applications where electromagnetic interference can affect sensitive electronics.

Furthermore, the MAX16933CATIS/V+ is equipped with an adjustable output voltage from 1V up to 10V, providing flexibility to power a wide range of automotive subsystems. The device's high efficiency and low quiescent current make it suitable for always-on and standby power supplies, helping to minimize battery drain when the vehicle is not running.

Designed with the automotive industry in mind, the MAX16933CATIS/V+ is AEC-Q100 qualified and operates over the extended temperature range of -40°C to +125°C. The device is available in a compact, thermally enhanced TQFN package, ensuring robust thermal performance and space-saving on the PCB.

Overall, the MAX16933CATIS/V+ is an excellent choice for automotive power supply designs that require a compact, efficient, and highly reliable solution. Its comprehensive feature set and robust protection mechanisms make it a versatile component for powering advanced automotive electronics.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3640 $57.4560
9+ $11.7859 $106.0731
14+ $11.4176 $159.8464
19+ $11.0493 $209.9367
24+ $10.6810 $256.3440
32+ $9.5760 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess