EN
  • EN
  • DE

LP38690SDX-5.0

Part No LP38690SDX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000336-LP38690SDX-5.0
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LP38690
Ultra Librarian 3D Model Ultra Librarian LP38690SDX-5.0 CAD Model

Description

Overview of Texas Instruments LP38690SDX-5.0 LDO Voltage Regulator

The Texas Instruments LP38690SDX-5.0 is a high-performance, low-dropout linear voltage regulator (LDO) that provides a fixed output voltage of 5.0V with a maximum output current of 1A. This LDO is designed to maintain a stable voltage supply for a wide range of applications, ensuring consistent performance and reliability.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Low Dropout: Features a low dropout voltage, which enhances efficiency and allows operation close to the input voltage.
  • Stable with Low ESR Capacitors: Remains stable with ceramic capacitors as low as 10 μF, reducing the size and cost of the overall design.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to overheating and excessive current.
  • Adjustable Versions: Also available in adjustable versions for applications requiring a custom output voltage.

Applications

The LP38690SDX-5.0 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Consumer electronics
  • Automotive electronics
  • Communication equipment

Package and Availability

The device is offered in a small-footprint, surface-mount SOT-223 package, which is ideal for space-constrained applications. The LP38690SDX-5.0 is widely available from Texas Instruments and authorized distributors, ensuring easy integration into your design projects.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LP38690SDX-5.0 LDO voltage regulator is no exception, with rigorous testing and quality control measures in place to ensure it meets the high standards expected from Texas Instruments products.

For detailed technical specifications, application notes, and design resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6277 $56.9695
75+ $1.3356 $100.1700
120+ $1.2939 $155.2680
160+ $1.2521 $200.3360
210+ $1.2104 $254.1840
280+ $1.0852 $303.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,202 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess