EN
  • EN
  • DE

MBR2070CT

Part No MBR2070CT
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Description Diode Schottky 70V 20A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 20 A
Mounting SMD (SMT)
Case / Package TO-220AB
Element Configuration Common Cathode
Forward Current 20 A
Forward Voltage 950 mV
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 70 V
Max Reverse Leakage Current 100 µA
Max Reverse Voltage (DC) 70 V
Max Surge Current 150 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 150 A
Peak Reverse Current 100 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1076511-MBR2070CT
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBR2070CT CAD Model

Description

MBR2070CT Dual Common-Cathode Schottky Rectifier

The MBR2070CT is a robust dual common-cathode Schottky rectifier from Diodes Incorporated, designed for high-efficiency power supply applications. This component is particularly suitable for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. The MBR2070CT offers a forward current of 20A with a low forward voltage drop, making it an excellent choice for systems where energy efficiency is paramount.

Constructed with metal silicon junction, this Schottky rectifier features a guard ring for enhanced ruggedness and long-term reliability. The device is encapsulated in a TO-220AB package, which is universally preferred for all commercial-industrial applications at power dissipation levels up to approximately 50 watts. The TO-220AB package ensures a good balance between the twin needs of lower thermal resistance and cost-effectiveness.

Key specifications of the MBR2070CT include a maximum repetitive peak reverse voltage (VRRM) of 70V and a maximum RMS voltage (VRMS) of 49V, which allows for a comfortable margin in applications with high surge exposure. The rectifier also features a peak forward surge current (IFSM) of 150A, which is critical for handling high transient currents without failure.

With its fast switching capabilities, the MBR2070CT is optimized for use in environments where switching losses need to be minimized. This makes it an ideal choice for modern, compact power supplies where efficiency and reliability cannot be compromised. Additionally, the low power loss and high efficiency of the MBR2070CT are maintained over a wide operating temperature range, making it a versatile component in various temperature-critical applications.

The MBR2070CT also meets environmental standards, being RoHS compliant and free from lead and other environmentally sensitive materials. This commitment to environmental standards ensures that the rectifier can be used in a wide range of products without concerns regarding regulatory compliance related to hazardous substances.

In summary, the MBR2070CT from Diodes Incorporated is a high-performance, dual common-cathode Schottky rectifier that offers designers a combination of low forward voltage, high surge capability, and efficient operation, all packed in a cost-effective TO-220AB package suitable for a wide array of power applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess