EN
  • EN
  • DE

MAX16936RAUEA/V+

Part No MAX16936RAUEA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 2.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 2.5A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 760547-MAX16936RAUEA/V+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16936
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX16936RAUEA/V+ CAD Model

Description

Maxim Integrated's MAX16936RAUEA/V+ Step-Down Converter

The MAX16936RAUEA/V+ is a highly efficient, automotive-grade, step-down DC-DC converter designed and manufactured by Maxim Integrated. This advanced power management integrated circuit (PMIC) is engineered to deliver a precise voltage conversion for a wide array of applications in the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules that require a stable and reliable power supply.

One of the standout features of the MAX16936RAUEA/V+ is its wide input voltage range, which spans from 3.5V to 36V, making it suitable for handling the various electrical environments found in automotive applications. Despite fluctuations in the input voltage, this converter ensures a constant output, thanks to its robust design and advanced control circuitry.

The device offers a fixed output voltage version that is preset at the factory, providing ease of use and reducing external component requirements. It also boasts a high switching frequency of up to 2.1MHz, which allows for the use of smaller, more cost-effective inductors and capacitors, thereby minimizing the overall solution size and cost.

Another significant advantage of the MAX16936RAUEA/V+ is its thermal performance. It operates within an extended temperature range of -40°C to +125°C, ensuring consistent performance even under the extreme temperatures commonly encountered in automotive environments. Additionally, the device is equipped with a range of protection features, including overcurrent protection, overtemperature protection, and undervoltage lockout, which safeguard the system from various fault conditions.

The MAX16936RAUEA/V+ comes in a compact, 16-pin TSSOP-EP package, which is ideal for space-constrained applications. Its small footprint, combined with its power efficiency and robust protection features, makes it an excellent choice for designers looking to optimize power management in their automotive electronic designs.

In summary, the Maxim Integrated MAX16936RAUEA/V+ step-down converter is a versatile, high-performance solution that offers reliability and efficiency for demanding automotive applications, ensuring stable operation and longevity of the electronic systems it powers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess