EN
  • EN
  • DE

LM4140BCM-4.1

Part No LM4140BCM-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage | IC VREF SERIES 4.096V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 400μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199855-LM4140BCM-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4140BCM-4.1 CAD Model

Description

The LM4140BCM-4.1 from Texas Instruments is a high-precision, low-noise, fixed voltage reference IC. Designed for stability and reliability, this component is ideal for precision applications in measurement, instrumentation, and control systems. The LM4140BCM-4.1 offers a fixed output voltage of 4.1V with an impressive initial accuracy of ±0.1% and a low temperature coefficient, making it a suitable choice for applications requiring a stable reference voltage over a wide range of temperatures.

Key Features:

  • High Accuracy: The device provides an initial accuracy of ±0.1%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20 ppm/°C, the LM4140BCM-4.1 maintains a stable output despite temperature variations.
  • Low Dropout Voltage: This voltage reference operates with a minimal difference between the supply voltage and the output voltage, enhancing its efficiency in low-voltage operations.
  • Low Noise: It exhibits a low noise performance of 4.5 µVpp/V, which is crucial for sensitive electronics and precision instrumentation.
  • Long-Term Stability: The LM4140BCM-4.1 demonstrates excellent long-term stability, minimizing drift over time and ensuring consistent performance.
  • Wide Operating Current Range: This device supports a wide operating current range from 60 µA to 15 mA, providing flexibility in a variety of circuit designs.
  • Small Package: Available in a small surface-mount package, the LM4140BCM-4.1 is suitable for space-constrained applications.

Applications:

  • Precision Data Converters
  • Battery-Powered and Portable Devices
  • Industrial Instrumentation
  • Medical Equipment
  • Automotive Electronics
  • Telecommunications Infrastructure

The LM4140BCM-4.1's combination of high accuracy, low power consumption, and small footprint makes it an excellent choice for designers looking to enhance the performance of their systems while maintaining compactness and efficiency. Texas Instruments' commitment to quality ensures that this voltage reference IC meets the stringent requirements of a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7677 $52.4447
26+ $3.9120 $101.7120
40+ $3.7898 $151.5920
55+ $3.6675 $201.7125
71+ $3.5453 $251.7163
95+ $3.1785 $301.9575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess