EN
  • EN
  • DE

UCD9222RGZT

Part No UCD9222RGZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 3.6 V
Frequency - Switching 15.26kHz to 2MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus, SMBus
Control Features Enable, Power Good, Reset, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 48-VQFN (7x7)
Win Source Part Number 081895-UCD9222RGZT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9222RGZT CAD Model

Description

Product Overview: UCD9222RGZT by Texas Instruments

The UCD9222RGZT is a state-of-the-art digital power controller designed by Texas Instruments to cater to a wide range of power supply applications. This advanced product is equipped with multiple features that make it an ideal choice for managing and optimizing power systems in various electronic devices.

Key Features:

  • Dual-Channel Control: The UCD9222RGZT is capable of controlling up to two independent output channels, making it versatile for multi-output power supplies.
  • Programmable Digital PWM Outputs: With its digital PWM (Pulse Width Modulation) outputs, this controller offers precise control over the power conversion process.
  • Non-Volatile Memory: It includes onboard non-volatile memory, allowing the device to store custom configurations and firmware for easy deployment and consistent performance.
  • PMBus Interface: The device features a PMBus interface for communication, enabling users to monitor and control the power supply parameters via a standard I2C-compatible interface.
  • Adaptive Performance Optimization: The UCD9222RGZT dynamically adjusts system parameters in real-time to optimize performance based on load conditions.
  • Robust Protection Features: It provides comprehensive protection against faults such as overcurrent, overvoltage, undervoltage, and overtemperature conditions to ensure reliable operation.

Applications:

The UCD9222RGZT is suitable for a variety of applications, including:

  • Telecommunications equipment
  • Data center servers
  • Industrial systems
  • Networking equipment
  • FPGAs and DSPs power supplies

Package and Quality:

This Texas Instruments controller is offered in a compact 48-pin QFN package (RGZT), designed for space-constrained applications. The device adheres to high-quality standards, ensuring reliable performance in demanding environments.

Conclusion:

The UCD9222RGZT from Texas Instruments represents a blend of innovative technology and practical design, making it a top choice for developers looking to enhance the efficiency and reliability of their power management systems. Its comprehensive feature set and robust design ensure that it can meet the needs of a wide array of power supply applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3195 $57.2780
9+ $11.7493 $105.7437
14+ $11.3822 $159.3508
19+ $11.0150 $209.2850
24+ $10.6478 $255.5472
32+ $9.5463 $305.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess