EN
  • EN
  • DE

MAX16937SA50/V+

Part No MAX16937SA50/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701953-MAX16937SA50/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16937SA50/V+ CAD Model

Description

Maxim Integrated's MAX16937SA50/V+ Automotive Step-Down Converter

The MAX16937SA50/V+ is a high-performance, automotive-grade step-down converter designed by Maxim Integrated to meet the stringent requirements of automotive power applications. This advanced DC-DC converter operates over a wide input voltage range, making it ideal for handling the variable conditions typically found in automotive power systems. With its robust design, the MAX16937SA50/V+ ensures reliable performance in the challenging automotive environment.

Key Features

  • Wide Input Voltage Range: The device is capable of operating over a 3.5V to 36V range, accommodating a variety of battery voltages and load conditions.
  • High Efficiency: With its integrated high-side switch, the MAX16937SA50/V+ offers excellent power conversion efficiency, which is crucial for reducing heat and conserving battery life in automotive applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, allowing for a high degree of flexibility to power a wide array of automotive electronics.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability.
  • Frequency Synchronization: It supports frequency synchronization to reduce EMI, a critical feature for meeting automotive electromagnetic compatibility (EMC) requirements.
  • Compact Package: The MAX16937SA50/V+ is available in a small, thermally efficient package, making it suitable for space-constrained automotive applications.

Applications

The MAX16937SA50/V+ is designed to power a variety of automotive systems, including infotainment, navigation, ADAS (Advanced Driver-Assistance Systems), and telematics. Its robustness and versatility also make it suitable for other applications that require high reliability and performance under varying voltage conditions, such as industrial and telecommunications equipment.

In summary, Maxim Integrated's MAX16937SA50/V+ is a versatile and efficient solution for automotive power supply requirements. With its wide input voltage range, thermal protection, and EMI reduction capabilities, it stands as a prime choice for designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess