EN
  • EN
  • DE
  • IT

MAX1693EUB+T

Part No MAX1693EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH 1X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 700mA
Rds On (Typ) 60 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 732397-MAX1693EUB+T MSOP10
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1693
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1693EUB+T CAD Model

Description

Maxim Integrated's MAX1693EUB+T: High-Efficiency, USB Switch with Fault Blanking

The MAX1693EUB+T is a state-of-the-art USB switch designed by Maxim Integrated, a brand well-known for its innovative and reliable integrated circuits. This compact and efficient device is tailored for applications that require USB power-switching capabilities with the added benefit of fault protection. It is an ideal solution for portable devices where power conservation and space savings are crucial.

Encased in a small 10-pin µMAX package, the MAX1693EUB+T is engineered to operate over a wide voltage range of 2.7V to 5.5V, making it compatible with a variety of USB-powered devices. Its primary function is to switch power to downstream USB peripherals, while its integrated fault-blank feature provides an additional layer of safety, ensuring that transient faults do not lead to unnecessary power-down or interruptions in device operation.

One of the notable features of the MAX1693EUB+T is its high-efficiency design, which minimizes power loss during operation. This is critical for battery-powered devices where extending the battery life is a key concern. The switch also offers a low quiescent current, further contributing to energy savings when the device is in standby mode.

The MAX1693EUB+T provides a continuous current of up to 500mA, which complies with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices. Additionally, it includes thermal shutdown protection, which guards against overheating and potential damage to both the switch and the connected USB device.

Another benefit of the MAX1693EUB+T is its built-in fault blanking feature. This function allows the device to ignore brief faults on the USB line, such as those caused by hot-plugging a peripheral, which can prevent unnecessary cycling of the power switch and reduce wear on the system.

In summary, Maxim Integrated's MAX1693EUB+T is a highly efficient, USB power switch that offers a compact design, broad operating voltage range, and robust fault protection features. It is suitable for a wide array of applications, including portable consumer electronics, USB hubs, and other devices requiring reliable USB power switching with fault tolerance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8DIP
Lowest to $65.1941
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
ON Semiconductor
LOW SIDE DRVR W/TEMP CURR LIMIT
Lowest to $0.1861
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Power Switch/Driver
Lowest to $5.2372
Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $2.3895
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 2A 6-UDFN (2x2)
Lowest to $0.3305
Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3705 $56.8920
58+ $1.9450 $112.8100
90+ $1.8843 $169.5870
123+ $1.8235 $224.2905
159+ $1.7627 $280.2693
213+ $1.5803 $336.6039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,762 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess