EN
  • EN
  • DE

MAX16943EGEE/V+

Part No MAX16943EGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR USB PROTECTOR QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Automotive, USB Protection
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX16943
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811824-MAX16943EGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16943EGEE/V+ CAD Model

Description

Maxim Integrated's MAX16943EGEE/V+ Automotive Step-Down Converter

The MAX16943EGEE/V+ is a high-performance, automotive-grade step-down converter designed by Maxim Integrated to meet the stringent requirements of automotive power supply applications. This advanced integrated circuit (IC) is engineered to provide reliable and efficient voltage conversion for automotive systems, ensuring consistent performance even under the most demanding conditions.

The device operates over a wide input voltage range from 3.5V to 36V, making it suitable for handling the various electrical environments found in automotive applications. Its ability to withstand load dump events up to 42V further enhances its robustness, ensuring protection against voltage spikes typically encountered in vehicle electrical systems.

One of the key features of the MAX16943EGEE/V+ is its high efficiency, which helps to minimize power loss and heat generation, thereby contributing to the overall reliability and longevity of the system. With a maximum output current of 2.5A, it can easily power a range of automotive subsystems such as infotainment, navigation, and advanced driver-assistance systems (ADAS).

The converter also includes a range of built-in protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the connected components from potential damage due to abnormal operating conditions. These features help to ensure that the MAX16943EGEE/V+ can deliver a stable and secure power supply, which is crucial for the safe operation of modern vehicles.

Designed with a fixed switching frequency of 2.1MHz, the MAX16943EGEE/V+ allows for the use of small external components, resulting in a compact solution that can fit into tight spaces within automotive environments. Additionally, the IC supports spread-spectrum modulation, which helps to reduce electromagnetic interference (EMI), an important consideration for maintaining the integrity of electronic systems in vehicles.

In summary, Maxim Integrated's MAX16943EGEE/V+ is an exceptional choice for automotive manufacturers and designers seeking a robust, efficient, and feature-rich step-down converter. Its reliability and protection features make it an essential component for powering sophisticated automotive electronics.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess