EN
  • EN
  • DE

MAX16953AEE/V+

Part No MAX16953AEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2A QSOP / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Base Product Number MAX16953
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701968-MAX16953AEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16953AEE/V+ CAD Model

Description

Maxim Integrated's MAX16953AEE/V+ Automotive Step-Down Converter

The MAX16953AEE/V+ from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. It is a compact, robust, and reliable solution for delivering stable voltage to various automotive systems, ensuring optimal performance and safety on the road.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 36V, making it suitable for handling the fluctuations commonly found in automotive electrical systems.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX16953AEE/V+ provides high efficiency, which is crucial for reducing power loss and preventing excessive heat generation.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1V to 10V to accommodate a wide range of power requirements for different automotive components.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of both the converter and the systems it powers.
  • Spread Spectrum: Frequency modulation reduces EMI emissions, ensuring compliance with automotive electromagnetic interference (EMI) standards.

Applications:

  • Automotive infotainment systems
  • Navigation and audio systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive power supplies

The MAX16953AEE/V+ is housed in a compact 16-pin QSOP package, making it an excellent choice for space-constrained applications. Its robust design is tailored to withstand the harsh conditions of the automotive environment, including vibration, shock, and extreme temperatures.

Maxim Integrated's commitment to quality and performance is evident in the MAX16953AEE/V+ step-down converter, making it a top choice for automotive manufacturers and suppliers looking for a reliable power solution. By integrating this advanced converter into their systems, automotive engineers can ensure efficient and stable power delivery to critical vehicle components, thereby enhancing the overall safety and functionality of their vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7226 $59.5616
38+ $3.0538 $116.0444
59+ $2.9591 $174.5869
81+ $2.8632 $231.9192
105+ $2.7685 $290.6925
140+ $2.4821 $347.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess