EN
  • EN
  • DE
  • IT

MAX16971GEEA/V+

Part No MAX16971GEEA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE USB PROTECTOR WITH CD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Applications Automotive, USB Protection
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX16971
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881182-MAX16971GEEA/V+
Ultra Librarian 3D Model Ultra Librarian MAX16971GEEA/V+ CAD Model

Description

Maxim Integrated MAX16971GEEA/V+ Automotive Step-Down Converter

The MAX16971GEEA/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the stringent requirements of in-vehicle power supply systems. This compact and efficient device is an ideal solution for powering automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other automotive subsystems that require a stable and reliable power source.

With an input voltage range of 3.5V to 36V, the MAX16971GEEA/V+ is capable of handling the wide voltage fluctuations typically found in automotive environments, including cold-crank and load-dump scenarios. The device is able to provide a fixed output voltage of 5V, which is commonly used in automotive electronic circuits. The output is capable of delivering up to 1A of current, ensuring sufficient power for a wide range of electronic components.

This step-down converter features a high switching frequency of up to 2.1MHz, which allows for the use of small, low-cost external components, such as inductors and capacitors, thus reducing the overall solution size and cost. Additionally, the high-frequency operation helps to minimize electromagnetic interference (EMI), a critical consideration in automotive design to ensure compliance with stringent EMI regulations.

The MAX16971GEEA/V+ incorporates several protection features to enhance system reliability, including overcurrent protection, overtemperature protection, and undervoltage lockout. These features help to safeguard the converter and the downstream circuitry from potential damage due to abnormal operating conditions.

Designed with automotive applications in mind, this step-down converter is AEC-Q100 qualified, ensuring that it meets the reliability standards required for automotive electronic components. The device is offered in a compact 8-pin, thermally-enhanced TSSOP package, which is suitable for space-constrained applications.

In summary, the Maxim Integrated MAX16971GEEA/V+ is a robust and reliable step-down converter that offers high efficiency, a wide input voltage range, and advanced protection features, making it an excellent choice for powering automotive electronics.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.6557
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3491 $66.9820
48+ $2.7476 $131.8848
73+ $2.6622 $194.3406
101+ $2.5756 $260.1356
130+ $2.4902 $323.7260
174+ $2.2327 $388.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess