EN
  • EN
  • DE

MAX16973SASD/+

Part No MAX16973SASD/+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701982-MAX16973SASD/+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16973SASD/+ CAD Model

Description

Maxim Integrated's MAX16973SASD/+ Automotive Step-Down Converter

The MAX16973SASD/+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the demanding requirements of automotive power supply applications. This efficient and robust integrated circuit (IC) is ideal for powering automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a reliable and stable voltage source.

Key Features

  • Wide Input Voltage Range: The MAX16973SASD/+ operates with an input voltage range of 3.5V to 36V, making it versatile for various automotive battery configurations and able to withstand cold-crank and stop-start conditions.
  • High Efficiency: With its advanced design, this step-down converter achieves high efficiency, which is critical for reducing power loss and heat generation in the confined spaces of automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, providing flexibility to power a wide range of devices and systems within the vehicle.
  • Integrated Protection Features: The MAX16973SASD/+ includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and reliability of the power supply under various conditions.
  • Compact Package: Offered in a small 10-pin TDFN package, it is suitable for space-constrained applications.

Applications

  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Automotive Power Supplies

The MAX16973SASD/+ is specifically designed to address the challenges of the automotive environment, offering a combination of wide input voltage range, high efficiency, and robust protection features. Its ability to provide stable and reliable power in a compact form factor makes it an excellent choice for modern vehicle electronic systems, ensuring that they operate effectively even under the harsh conditions typical of automotive applications.

Whether you're a professional automotive electronics designer or a hobbyist working on a vehicle project, the MAX16973SASD/+ from Maxim Integrated is a reliable and efficient solution for your step-down conversion needs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess