EN
  • EN
  • DE

MAX1705EEE-T

Part No MAX1705EEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Output Current 1A (Switch)
Frequency - Switching 260kHz to 340kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 037964-MAX1705EEE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1705EEE-T CAD Model

Description

Maxim Integrated Product Overview: MAX1705EEE-T

The MAX1705EEE-T is a high-efficiency, low-Dropout (LDO) linear regulator designed and manufactured by Maxim Integrated, a company known for its innovative and reliable power management solutions. This component is engineered to deliver a stable and precise voltage supply, making it an ideal choice for a wide variety of applications that require consistent power regulation.

Key Features

  • Output Voltage: The MAX1705EEE-T provides a fixed output voltage, ensuring a stable supply for sensitive electronics.
  • Low-Dropout Voltage: It boasts a low dropout voltage, which means it can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency in power-constrained designs.
  • High Efficiency: This LDO regulator is designed for high-efficiency operation, reducing power loss and heat generation, which is crucial for extending the life of battery-powered devices.
  • Compact Package: The component comes in a compact surface-mount package, making it suitable for space-constrained applications such as portable electronics.
  • Thermal Protection: It includes thermal protection features that prevent damage from overheating, ensuring reliable operation under a range of temperature conditions.

Applications

The versatile nature of the MAX1705EEE-T allows it to be used in a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instruments
  • Wireless communication equipment
  • Power supplies for microprocessors and DSPs

Product Specifications

The MAX1705EEE-T is available in a small, 16-pin QSOP package and operates over a wide temperature range. Its specifications ensure that it can meet the requirements of various high-performance applications while maintaining a low profile in terms of size and power consumption.

In summary, the MAX1705EEE-T from Maxim Integrated stands out as a reliable and efficient LDO voltage regulator, suitable for designers who need a compact, high-performance power management solution. Its combination of low dropout voltage, high efficiency, and thermal protection features make it a robust choice for maintaining stable operation in a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess