EN
  • EN
  • DE

MAX16977SATE

Part No MAX16977SATE
Manufacturer Maxim Integrated
Description 36V, 2A, 2.2MHz Step-Down Converter with Low Operating Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212365-MAX16977SATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16977SATE CAD Model

Description

The MAX16977SATE from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to provide efficient power management for vehicular applications. This advanced power solution is ideal for modern automotive systems that require reliable and efficient voltage conversion, with an input voltage range that makes it suitable for a wide array of automotive power systems.

Key Features

  • Wide Input Voltage Range: The device operates over a 3.5V to 36V input voltage range, accommodating a variety of automotive battery voltages, including cold-crank conditions and load-dump scenarios.
  • High Efficiency: With its integrated high-side switch, the MAX16977SATE offers high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Adjustable Output: The output voltage is adjustable down to 1V with an external feedback divider, providing flexibility for different power requirements.
  • Robust Protection Features: The device includes protection against overcurrent, overtemperature, and undervoltage, ensuring safe operation under adverse conditions.
  • Small Footprint: Available in a compact, thermally enhanced TQFN package, the MAX16977SATE saves valuable board space while providing excellent thermal performance.

Applications

The versatility of the MAX16977SATE makes it suitable for a broad range of automotive applications, including:

  • Infotainment Systems
  • Automotive Navigation
  • Advanced Driver-Assistance Systems (ADAS)
  • Telematics
  • Body Control Modules

Technical Specifications

Parameter Value
Input Voltage Range 3.5V to 36V
Output Voltage Range 1V to 10V (Adjustable)
Package TQFN
Operating Temperature -40°C to +125°C

With its robust design and comprehensive feature set, the MAX16977SATE from Maxim Integrated stands out as a reliable power management solution for the demanding automotive market.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess