EN
  • EN
  • DE

MAX16977SAUE/+

Part No MAX16977SAUE/+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701986-MAX16977SAUE/+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16977SAUE/+ CAD Model

Description

Maxim Integrated Product - MAX16977SAUE/+ Overview

The MAX16977SAUE/+ from Maxim Integrated is a high-performance, automotive-grade step-down switching regulator designed to deliver efficient power management for a wide range of applications. This advanced regulator is a perfect solution for systems that require a compact, reliable, and energy-efficient power source.

Key Features

  • High Efficiency: The device boasts a high efficiency of up to 95%, which helps in reducing power losses and improving the overall system performance.
  • Wide Input Voltage Range: With an input voltage range from 3.5V to 36V, the MAX16977SAUE/+ is versatile and can accommodate a variety of power sources, making it ideal for automotive and industrial applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, allowing for flexible power supply designs tailored to specific needs.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the system against excessive temperatures, enhancing its reliability and longevity.
  • Compact Package: Enclosed in a 16-pin TSSOP package, the MAX16977SAUE/+ is designed for space-constrained applications.

Applications

The MAX16977SAUE/+ is suitable for a range of applications, particularly in the automotive sector where robust and efficient power management is crucial. These include:

  • Infotainment Systems
  • Automotive Navigation
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics
  • Body Control Modules

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX16977SAUE/+ is no exception. It meets stringent automotive industry standards, ensuring dependable performance in harsh environments and across temperature extremes.

Conclusion

In summary, the MAX16977SAUE/+ from Maxim Integrated is a highly efficient, versatile, and reliable step-down switching regulator that is well-suited for demanding automotive applications. Its wide input voltage range, adjustable output, and compact form factor make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6126 $65.2252
5+ $26.7590 $133.7950
7+ $25.9228 $181.4596
10+ $25.0866 $250.8660
12+ $24.2504 $291.0048
16+ $21.7417 $347.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess