EN
  • EN
  • DE

MAX16986RATI/V+GE

Part No MAX16986RATI/V+GE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701995-MAX16986RATI/V+GE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16986RATI/V+GE CAD Model

Description

Maxim Integrated MAX16986RATI/V+GE Automotive Step-Down Converter

The MAX16986RATI/V+GE from Maxim Integrated is a high-efficiency, 2.2MHz, synchronous step-down DC-DC converter specifically designed to meet the rigorous standards of automotive applications. This advanced power management IC is engineered to provide a compact and reliable power solution for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power source.

Featuring a wide input voltage range of 3.5V to 36V, the MAX16986 is capable of operating through cold-crank and stop-start scenarios without any interruption in performance. This makes it ideal for handling the challenging electrical environments found in automotive applications. The device can output voltages as low as 1V with an output current of up to 2A, making it versatile for powering a wide range of automotive circuits.

The MAX16986RATI/V+GE incorporates a host of protective features to ensure the safety and longevity of end applications. These include cycle-by-cycle current limit, thermal shutdown, and short-circuit protection. Additionally, the device boasts a low quiescent current, which is critical for reducing standby power consumption and meeting the stringent requirements for automotive power designs.

One of the key advantages of this step-down converter is its small form factor. The MAX16986 comes in a compact, thermally enhanced TQFN package with a size of 5mm x 5mm. This small footprint allows designers to minimize the size of their power supply solutions, freeing up space for other critical components and functionalities within the vehicle's electronic system.

Moreover, the MAX16986RATI/V+GE is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability and performance under harsh conditions. Its high switching frequency minimizes the size of external components, further reducing space and cost.

In conclusion, the Maxim Integrated MAX16986RATI/V+GE is an optimal power management solution for automotive applications demanding high efficiency, compact size, and robust performance. Its advanced features and protective measures make it a reliable choice for modern vehicle electronics.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,018 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess