EN
  • EN
  • DE

MAX17005ETP+TG51

Part No MAX17005ETP+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311085-MAX17005ETP+TG51
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17005ETP+TG51 CAD Model

Description

The MAX17005ETP+TG51 from Maxim Integrated is a high-precision battery fuel-gauge integrated circuit designed to provide comprehensive monitoring and maintenance of single-cell lithium-ion (Li+) batteries. This advanced IC is an essential component in portable devices, ensuring optimal battery performance and longevity through accurate state-of-charge (SOC) estimations and other vital battery parameters.

Key Features:

  • ModelGauge Technology: The MAX17005ETP+TG51 incorporates Maxim's proprietary ModelGauge™ algorithm, which eliminates the need for battery characterization for most applications. This technology provides a more accurate SOC estimate by combining the best features of coulomb counting and voltage-based fuel gauging.
  • High Accuracy: With its precision measurements, the device offers high SOC accuracy without requiring a full-to-empty battery recalibration, ensuring reliable battery status for the user.
  • Low Quiescent Current: The IC is designed for energy efficiency, featuring a low quiescent current that extends battery life in portable devices.
  • Flexible Configuration: The MAX17005ETP+TG51 supports a wide range of lithium battery chemistries and can be configured for various applications, making it a versatile solution for battery management.

Applications:

This fuel-gauge IC is ideal for a variety of portable electronics where accurate battery monitoring is critical, such as:

  • Smartphones
  • Tablets
  • Laptops
  • Portable media players
  • Digital cameras
  • Handheld gaming devices

Technical Specifications:

  • Supply Voltage: 3V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: TQFN-20 (4mm x 4mm)

In summary, the MAX17005ETP+TG51 from Maxim Integrated is an essential component for battery management in portable devices, providing accurate SOC readings and enhancing overall battery efficiency. Its integration into a device's power management system ensures that end users can trust their devices to provide reliable battery status information, leading to a better user experience and prolonged battery health.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess