EN
  • EN
  • DE

MAX17006ETP+T

Part No MAX17006ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC MULTI-CHEM BATT CHRGR 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 3
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 12.6V
Maximum Supply Voltage 26V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TQFN (4x4)
Win Source Part Number 113492-MAX17006ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX17006ETP+T CAD Model

Description

Maxim Integrated MAX17006ETP+T Product Overview

The MAX17006ETP+T from Maxim Integrated is a high-performance, versatile power-management IC designed to deliver efficient power solutions for a wide range of applications. This component is particularly suited for portable devices where power efficiency and reliability are of paramount importance. The MAX17006ETP+T is part of Maxim's extensive range of power management products, renowned for their quality and innovation.

This device integrates multiple functions into a single chip, which includes a synchronous buck controller, a linear regulator, and a supervisory circuit. The synchronous buck controller is capable of providing a high-efficiency power conversion, which is essential for extending battery life in portable electronics. The linear regulator offers a stable and noise-free voltage output, ideal for powering sensitive analog and digital circuits.

The MAX17006ETP+T's supervisory circuit ensures that the system remains within its operational parameters, providing features such as under-voltage lockout, over-voltage protection, and thermal shutdown. These protective measures are crucial in preventing damage to the electronic components and ensuring the longevity of the device.

With its compact TQFN-EP package, the MAX17006ETP+T is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. The exposed pad package enhances thermal performance, allowing for better heat dissipation and improved reliability under varying operating conditions.

Key features of the MAX17006ETP+T include:

  • High-efficiency synchronous buck controller
  • Low-dropout linear regulator
  • Integrated supervisory circuits
  • Compact TQFN-EP package for space-saving design
  • Enhanced thermal performance for reliability
  • Protection features for device safety

The MAX17006ETP+T is an ideal solution for designers looking to enhance the power efficiency and safety of their portable devices. Its integration of multiple power management functions into a single chip simplifies the design process, reduces component count, and helps to accelerate time-to-market for a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3723 $64.7446
5+ $26.5627 $132.8135
7+ $25.7322 $180.1254
10+ $24.9018 $249.0180
12+ $24.0725 $288.8700
17+ $21.5823 $366.8991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess