EN
  • EN
  • DE

MAX17010ENBOTAE

Part No MAX17010ENBOTAE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702021-MAX17010ENBOTAE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17010ENBOTAE CAD Model

Description

Maxim Integrated MAX17010ENBOTAE Product Overview

The MAX17010ENBOTAE is a high-performance, versatile power-management IC (PMIC) from Maxim Integrated, designed to cater to a wide range of applications that require efficient power regulation. This PMIC is an ideal choice for systems that demand compact and reliable power solutions, such as portable devices, computing platforms, and industrial equipment.

Key Features and Benefits

  • Integrated Functions: The MAX17010ENBOTAE integrates multiple functions into a single chip, including DC-DC converters, linear regulators, and charge pumps. This integration helps to reduce the overall component count, saving space on the PCB and simplifying the design process.
  • High Efficiency: With its advanced power conversion technology, the MAX17010ENBOTAE ensures high efficiency across a wide range of load conditions. This leads to extended battery life in portable applications and reduced heat dissipation, which is critical for maintaining system reliability.
  • Flexible Power Supply: The device supports a wide input voltage range, making it suitable for various supply sources, from single-cell Li-ion batteries to multi-cell battery packs or even wall adaptors.
  • Programmable Output: The PMIC features programmable output voltages, allowing designers to tailor the power supply to the specific needs of their application. This flexibility ensures compatibility with a variety of downstream components.
  • Protection Features: The MAX17010ENBOTAE includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown. These protective measures safeguard the PMIC and the system it powers from potential damage due to abnormal operating conditions.

Applications

The versatile nature of the MAX17010ENBOTAE makes it suitable for a diverse range of applications, including:

  • Notebooks and Netbooks
  • Portable Media Players
  • Wireless Handsets and Accessories
  • GPS Devices
  • Industrial Control Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX17010ENBOTAE stands out as a comprehensive power management solution for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess