EN
  • EN
  • DE

MAX17020ETJ+

Part No MAX17020ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR PWM DUAL STEP DN 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supplies
Operating Supply Current 1mA
Supply Voltage - Operating 6 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 021209-MAX17020ETJ+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17020ETJ+ CAD Model

Description

Maxim Integrated's MAX17020ETJ+ Product Overview

The MAX17020ETJ+ is a sophisticated, dual Quick-PWM step-down power supply controller from Maxim Integrated, designed to cater to the demanding needs of modern electronics. This high-performance component is ideal for powering core voltages of notebook computers and other portable equipment. With its compact size and advanced features, the MAX17020ETJ+ ensures efficient power management and reliable operation in a wide range of applications.

Key Features

  • Dual-Phase Quick-PWM Control: The Quick-PWM control provides instant response to fast load current changes, maintaining a stable output voltage despite the rapid fluctuations in demand.
  • High-Frequency Operation: The device operates at a high switching frequency, which allows for the use of smaller external components, reducing the overall footprint and cost.
  • Power-Saving Mode: To maximize efficiency, the MAX17020ETJ+ includes a power-saving mode that reduces quiescent current and helps extend battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the specific requirements of the powered device.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and the load from unexpected voltage spikes.
  • Thermal Overload Protection: The thermal protection feature ensures the device operates within a safe temperature range, preventing overheating and potential damage.

Applications

The MAX17020ETJ+ is versatile and can be used in a variety of applications, including:

  • Notebook computers
  • Portable equipment
  • Netbooks and ultrabooks
  • Graphic cards
  • Embedded systems

Package and Quality

Encased in a compact 32-pin TQFN package with exposed pad, the MAX17020ETJ+ is designed to facilitate efficient thermal management. Maxim Integrated is committed to delivering high-quality products, and the MAX17020ETJ+ is no exception, meeting stringent quality standards to ensure reliable performance in your application.

With its combination of efficiency, precision, and compact design, the MAX17020ETJ+ from Maxim Integrated stands out as a top choice for power supply solutions in cutting-edge electronic devices.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3923 $50.8845
32+ $3.1776 $101.6832
49+ $3.0703 $150.4447
71+ $2.8556 $202.7476
91+ $2.7482 $250.0862
114+ $2.6409 $301.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,718 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess