EN
  • EN
  • DE

MAX17023BAUI/V+

Part No MAX17023BAUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CTLR DUAL STEP-DOWN TSSOP / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX17023
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 785494-MAX17023BAUI/V+
Ultra Librarian 3D Model Ultra Librarian MAX17023BAUI/V+ CAD Model

Description

Introducing the MAX17023BAUI/V+ from Maxim Integrated

The MAX17023BAUI/V+ is a state-of-the-art, highly integrated power-supply solution designed by Maxim Integrated, a company renowned for its innovative and reliable products in the field of analog and mixed-signal technologies. This versatile device is engineered to cater to a wide array of applications, particularly those requiring precise voltage regulation and monitoring, such as computing systems, telecommunications, and industrial equipment.

Key Features

  • High Precision: The MAX17023BAUI/V+ boasts exceptional voltage regulation capabilities, ensuring stable and reliable power delivery to sensitive electronic components.
  • Flexibility: With a multi-output configuration, this device can simultaneously manage different voltage levels, adapting to the needs of various circuits within a single system.
  • Integrated FET Drivers: The inclusion of integrated FET drivers simplifies the design process, reducing the need for external components and saving valuable board space.
  • Advanced Power Sequencing: The product features sophisticated power sequencing options, allowing for optimal management of system power-up and power-down scenarios, which is critical for protecting circuit integrity.
  • Programmable Parameters: Users can program a range of parameters, including voltage thresholds and timing sequences, providing a high level of customization to meet specific design requirements.
  • Robust Protection: The MAX17023BAUI/V+ includes multiple protection features such as overvoltage, undervoltage, and thermal shutdown, ensuring the longevity and safety of the end application.

Compact and Efficient Design

The device comes in a compact TSSOP-28 package, which makes it an excellent choice for space-constrained applications. Its efficient design results in reduced power loss and improved thermal performance, leading to a more reliable and eco-friendly operation.

Application Versatility

The MAX17023BAUI/V+ is designed to be a versatile component in a designer's toolkit, capable of meeting the stringent requirements of modern electronic systems. Whether it's for laptops, servers, networking equipment, or industrial automation, this power management IC stands out for its precision, integration, and adaptability.

Conclusion

Maxim Integrated's MAX17023BAUI/V+ is an exemplary solution for designers looking to enhance the performance and efficiency of their power supply systems. Its comprehensive feature set and compact size make it an invaluable component for a wide range of applications where reliable and precise power management is paramount.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess