EN
  • EN
  • DE

MAX17023CAUI/V+

Part No MAX17023CAUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CTLR DUAL STEP-DOWN TSSOP / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX17023
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808176-MAX17023CAUI/V+
Ultra Librarian 3D Model Ultra Librarian MAX17023CAUI/V+ CAD Model

Description

Product Overview: MAX17023CAUI/V+ from Maxim Integrated

The MAX17023CAUI/V+ is a high-performance, multi-phase, synchronous buck controller with integrated MOSFET drivers from Maxim Integrated. It is designed to deliver precise voltage regulation and high efficiency for advanced CPUs, GPUs, and other high-performance, power-hungry applications. This advanced power solution is a key component in ensuring stable and reliable operation in a variety of electronic devices.

Key Features

  • Multi-Phase Power Control: Provides multiple phases for better load distribution and improved thermal performance, leading to more efficient power conversion and delivery.
  • Synchronous Buck Topology: Enhances efficiency by minimizing the power loss that occurs during the transition from high to low states, which is essential for battery-powered applications.
  • Integrated MOSFET Drivers: The inclusion of built-in drivers simplifies design and reduces external component count, which can save space and cost on the PCB.
  • High Precision: Offers tight voltage regulation to ensure the CPU or GPU operates within its specified voltage range for optimum performance and longevity.
  • Programmable Frequency: Allows designers to set the switching frequency to match specific application requirements, balancing efficiency and component size.
  • Quick-PWM™ Mode: Provides fast transient response, which is critical for maintaining voltage stability during sudden changes in load.

Applications

The MAX17023CAUI/V+ is suitable for a wide range of high-performance applications, including:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Netcom and Telecom Equipment
  • Servers and Data Centers
  • High-End Gaming Consoles

Technical Specifications

The device operates over a wide input voltage range and is available in a compact QFN package, making it an ideal choice for space-constrained applications. It supports advanced features such as overvoltage and undervoltage protection, overcurrent protection, and thermal shutdown to safeguard the system under extreme conditions.

With Maxim Integrated's reputation for quality and reliability, the MAX17023CAUI/V+ is a robust solution for powering the next generation of high-performance electronics.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6664 $85.6664
2+ $82.9891 $165.9782
3+ $80.3118 $240.9354
4+ $77.6345 $310.5380
5+ $69.6038 $348.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess