EN
  • EN
  • DE

MAX17034GTL+

Part No MAX17034GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWM CPU CTLR 2PHASE QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX17034
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 208828-MAX17034GTL+
Ultra Librarian 3D Model Ultra Librarian MAX17034GTL+ CAD Model

Description

Maxim Integrated MAX17034GTL+ Fuel Gauge IC

The MAX17034GTL+ is a high-precision fuel gauge integrated circuit (IC) from Maxim Integrated, designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This compact and efficient IC is an essential component for portable devices, ensuring optimal battery management and extending the lifespan of the battery by preventing deep discharge and overcharge conditions.

One of the standout features of the MAX17034GTL+ is its ModelGauge™ algorithm. This proprietary technology eliminates the need for battery characterization for most applications, simplifying the design process and reducing time to market. The ModelGauge algorithm provides a state-of-charge (SOC) estimation that combines the short-term accuracy of a coulomb counter with the long-term stability of a voltage-based fuel gauge, resulting in a robust and reliable SOC reading without the need for periodic full-to-empty re-calibration.

The device is also equipped with Maxim's unique Age Forecasting feature, which predicts the remaining capacity of the battery based on its usage and charging patterns. This predictive capability can alert users to the impending need for a battery replacement before the end of the battery's usable life, ensuring continuous device operation without unexpected downtimes.

The MAX17034GTL+ supports a wide range of Li+ chemistries and can be configured for various battery sizes, making it a versatile choice for a multitude of portable devices such as smartphones, tablets, digital cameras, and other handheld electronics. Its small, lead-free, 24-pin TQFN package (4mm x 4mm) with a 0.5mm pitch is designed for space-constrained applications, providing a minimal footprint on the PCB.

For ease of integration, the MAX17034GTL+ communicates with the host device via an I²C interface, allowing for seamless data transfer and battery monitoring. The IC also includes a host of safety features, including overvoltage, undervoltage, and overcurrent protection, which contribute to the safe and efficient operation of the end device.

In summary, the Maxim Integrated MAX17034GTL+ fuel gauge IC is a sophisticated and highly accurate solution for battery monitoring in portable devices, offering ease of use, advanced predictive features, and a compact form factor to meet the demands of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0665 $96.1330
3+ $39.4398 $118.3194
5+ $38.2074 $191.0370
7+ $36.9750 $258.8250
9+ $35.7426 $321.6834
11+ $32.0443 $352.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess